EN
  • EN
  • DE

TMP006BIYZFR

Part No TMP006BIYZFR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Infrared Thermopile Sensor in Chip-Scale Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Infrared (IR)
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote 20°C ~ 60°C (IR)
Output Type I²C/SMBus
Operating Supply Voltage 2.2 V ~ 5.5 V
Resolution 15 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±1.5°C)
Test Condition 0°C ~ 60°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UFBGA, DSBGA
Manufacturer Package 8-DSBGA
Win Source Part Number 1270754-TMP006BIYZFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP006B
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TMP006BIYZFR CAD Model

Description

The TMP006BIYZFR is a high-precision, infrared thermopile sensor developed by Texas Instruments (TI) that is designed to measure the temperature of an object without direct contact. This innovative sensor integrates a thermopile with an on-chip associated signal conditioning and a 16-bit analog-to-digital converter (ADC) to provide digital temperature readings with a high degree of accuracy.

Key Features

  • Contactless Temperature Measurement: The TMP006BIYZFR allows for temperature sensing from a distance, minimizing the impact of the sensor on the temperature reading and enabling use in a variety of applications where direct contact is not possible or desirable.
  • High Integration: This sensor includes a MEMS thermopile sensor, signal conditioning, a 16-bit ADC, and a local temperature sensor all in one compact package, simplifying the design and reducing the footprint on the PCB.
  • Low Power Consumption: Designed for battery-powered applications, the TMP006BIYZFR operates with a low quiescent current, making it ideal for portable and remote sensing applications.
  • Wide Temperature Range: It is capable of measuring object temperatures from -40°C to +125°C, making it suitable for a broad range of applications.
  • High Accuracy: The sensor offers high accuracy and can detect temperature changes as small as 0.1°C, providing precise readings necessary for critical applications.

Potential Applications

The versatility of the TMP006BIYZFR allows it to be utilized in various industries and applications, including:

  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial controls and monitoring systems
  • Healthcare devices (e.g., ear thermometers, patient monitoring)
  • Environmental monitoring
  • Energy management systems

Technical Specifications

With a small footprint VQFN package, the TMP006BIYZFR is designed to be easily integrated into a wide range of products. It communicates with microcontrollers via an I2C interface, offering flexibility in system design. The sensor's robust performance and reliability are hallmarks of Texas Instruments' commitment to quality and innovation in sensor technology.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess