EN
  • EN
  • DE

VT233TFCR-ADJ

Part No VT233TFCR-ADJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC CHIP SMD / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number VT233
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 811137-VT233TFCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT233TFCR-ADJ CAD Model

Description

Introducing the VT233TFCR-ADJ Voltage Regulator from Maxim Integrated

Maxim Integrated, a renowned leader in the development of integrated circuits for the industrial, communications, consumer, and computing markets, brings to you the VT233TFCR-ADJ, a state-of-the-art voltage regulator designed to deliver high-performance power management solutions for a wide array of applications.

Key Features:

  • Adjustable Output Voltage: The VT233TFCR-ADJ offers an adjustable output voltage feature, making it highly versatile for different voltage requirements. This flexibility allows designers to use the regulator in various configurations, catering to a broad range of electronic devices.
  • High Efficiency: Designed with efficiency in mind, this regulator ensures minimal power loss during operation, leading to longer battery life in portable applications and reduced heat dissipation, which can be critical in high-density circuit designs.
  • Compact Form Factor: The compact package of the VT233TFCR-ADJ enables it to fit into tight spaces, making it an ideal choice for space-constrained applications without compromising on power or performance.
  • Thermal Protection: With built-in thermal protection, the VT233TFCR-ADJ is safeguarded against overheating. This feature helps in maintaining the longevity and reliability of both the regulator and the overall system.
  • Low Dropout: The low dropout (LDO) characteristic of this regulator means that it can maintain a constant output voltage even when the supply voltage is very close to the output voltage, which is particularly useful for battery-powered devices.

Applications:

The VT233TFCR-ADJ is ideal for a variety of applications that require reliable and efficient voltage regulation. These include:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller-based systems
  • Wireless communication devices
  • Power supply modules
  • Consumer electronics

Maxim Integrated's commitment to quality and innovation is evident in the VT233TFCR-ADJ voltage regulator. It is engineered to meet the demanding needs of modern electronic devices, ensuring stable performance, and long-term reliability. Whether you are designing a sophisticated industrial system or a compact consumer gadget, the VT233TFCR-ADJ is an excellent choice for your power regulation needs.

For detailed specifications and application notes, please consult the Maxim Integrated official datasheets and technical documentation for the VT233TFCR-ADJ.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess