EN
  • EN
  • DE

VT262WFQR-ADJ

Part No VT262WFQR-ADJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR SWITCH QFN / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number VT262WFQR
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938908-VT262WFQR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT262WFQR-ADJ CAD Model

Description

The VT262WFQR-ADJ from Maxim Integrated is a highly efficient, adjustable voltage regulator designed to provide precise voltage control for a wide range of applications. This compact and reliable component is ideal for systems that require stable and adjustable power supply solutions.

Key Features:

  • Adjustable Output Voltage: The VT262WFQR-ADJ offers an adjustable output voltage, allowing designers to fine-tune the voltage supplied to their specific circuit requirements. This flexibility makes it suitable for various applications, including consumer electronics, industrial control systems, and automotive electronics.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps to reduce power loss and improve system performance. It is particularly beneficial in battery-powered devices where energy conservation is critical.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a consistent output even when the input voltage is close to the output voltage, making it an excellent choice for low-voltage operations.
  • Thermal Protection: The VT262WFQR-ADJ is equipped with thermal protection to safeguard the device against overheating. This protection mechanism enhances the longevity and reliability of the regulator under various operating conditions.
  • Compact Package: Maxim Integrated has packaged this voltage regulator in a small form factor, making it suitable for space-constrained applications without compromising on performance.

Applications:

The versatility of the VT262WFQR-ADJ makes it an excellent choice for a broad range of applications. It is particularly useful in portable devices, where power efficiency and space savings are paramount. Additionally, its adjustable output makes it suitable for powering sensitive electronic components that require a specific operating voltage.

Technical Specifications:

  • Adjustable Output Voltage Range
  • High Efficiency and Low Dropout Performance
  • Thermal Overload Protection
  • Compact Packaging for Space-Sensitive Applications

In summary, the VT262WFQR-ADJ from Maxim Integrated is a versatile, high-performance voltage regulator that offers the flexibility and reliability required for modern electronic systems. With its adjustable output and high efficiency, it stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9695 $57.9390
5+ $23.7699 $118.8495
8+ $23.0272 $184.2176
11+ $22.2843 $245.1273
14+ $21.5414 $301.5796
18+ $19.3130 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess