EN
  • EN
  • DE

AIC809-31PUTR

Part No AIC809-31PUTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143177-AIC809-31PUTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AIC809-31PUTR CAD Model

Description

The AIC809-31PUTR is a voltage supervisor or reset IC. This integrated circuit is specifically designed to monitor voltage levels in electronic circuits and provide a reset signal to microprocessors or microcontrollers when the voltage falls below a certain threshold. This functionality is critical for preventing system errors and ensuring stable operation in a variety of applications. The '31' in the part number signifies that the IC has a threshold voltage of 3.1V.

Applications

  • Microprocessor and Microcontroller Systems: The primary application is to provide a reliable reset signal during power-up, power-down, or brownout conditions, ensuring proper initialization and operation of the microprocessor or microcontroller.
  • Embedded Systems: It is used in a wide range of embedded systems to monitor the power supply voltage and trigger a reset if the voltage drops below a safe level.
  • Industrial Control Systems: In industrial environments, voltage fluctuations are common. The AIC809-31PUTR provides a critical safety net, preventing system malfunctions caused by undervoltage conditions.
  • Automotive Electronics: Automotive systems require robust protection against voltage variations. This IC is used to monitor the battery voltage and ensure the reliable operation of electronic components.
  • Consumer Electronics: It can be found in various consumer electronic devices to ensure stable and predictable operation.

Features

  • Precision Voltage Monitoring: The IC accurately monitors the input voltage and compares it to its internal threshold of 3.1V.
  • Active-Low Reset Output: When the input voltage drops below 3.1V, the reset output is asserted low, signaling a reset condition to the connected device.
  • Guaranteed Reset Assertion: The reset signal is guaranteed to be asserted even when the supply voltage drops to a very low level (often down to 1V).
  • Low Supply Current: The AIC809-31PUTR is designed to consume very little current, making it suitable for battery-powered applications.
  • Small Package: Typically available in a small SOT-23 package, it saves valuable board space.
  • No External Components Required: Basic operation requires no external components, simplifying circuit design and reducing component count.
  • Internal Hysteresis: Incorporates hysteresis to prevent oscillations on the reset output when the input voltage is near the threshold.

Benefits

  • Prevents System Errors: The primary benefit is preventing system malfunctions and data corruption caused by undervoltage conditions.
  • Improves System Reliability: By providing a reliable reset signal, the AIC809-31PUTR enhances the overall reliability of the system.
  • Simplifies Design: The simple design and minimal external component requirements make it easy to integrate into existing circuits.
  • Reduces Cost: The low component count and small package size contribute to reducing the overall system cost.
  • Extends Battery Life: The low supply current helps to extend battery life in portable devices.

Additional Details

The AIC809-31PUTR continuously monitors the input voltage and asserts the reset output low whenever the voltage falls below 3.1V. The reset output remains asserted until the input voltage rises above 3.1V plus the hysteresis voltage. The hysteresis is a small voltage difference that helps to prevent the reset output from oscillating when the input voltage is fluctuating near the threshold. The 'PUTR' suffix likely indicates the package type (SOT-23) and the tape and reel packaging for automated assembly. The internal circuitry typically involves a comparator that compares the input voltage to an internal reference voltage. When the input voltage is lower than the reference, the comparator triggers the reset output. These ICs are designed for robust operation across a range of temperatures and supply voltages.

You May Also Be Interested in

UTC
Lowest to $0.0622
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Xilinx Inc.
Lowest to $3.2617
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess