Description
The ANX9805VD-C2 variant extends the capabilities of the ANX9805VD by incorporating enhanced thermal properties and increased voltage tolerance, making it ideal for demanding applications in volatile environments.
Applications
- Military Technology
- Aerospace Systems
- Advanced Robotics
- High-power Computing
Features and Benefits
- Superior Thermal Properties: Specifically designed to function in high-temperature settings.
- Extended Voltage Range: Accommodates wider operational voltages.
- Enhanced Durability: Built to endure extreme environmental stresses and shocks.
- Ultra-low Latency: Provides swift and precise digital processing capabilities.
Additional Details
Operating Voltage: 1.8V - 6.0V
Temperature Range: -40°C to +125°C
Package Type: QFN-C2