EN
  • EN
  • DE

10-50TVC

Part No 10-50TVC
Manufacturer Anaren
Catalog Attenuators
Description RF ATTENUATOR 50OHM / RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Anaren
Package Tray
Product Status Active
Frequency Range 0 Hz ~ 4 GHz
Power (Watts) 10W
Impedance 50 Ohms
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1088234-10-50TVC
Ultra Librarian 3D Model Ultra Librarian 10-50TVC CAD Model

Description

The 10-50TVC is a RF Attenuator from Anaren. It is designed for RF and wireless applications, specifically for attenuating signals with an impedance of 50 Ohms.

  • Power Rating: 10W
  • Frequency Range: 0 Hz to 4 GHz
  • Packaging: tray
  • Standard Package: 50 pcs
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Amphenol
RF ATTENUATOR 0DB 50OHM SMA
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 20DB SMA MODULE
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 20DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 8DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess