EN
  • EN
  • DE

LT1269CT#PBF

Part No LT1269CT#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 3.5V to 30V 5-Pin(5+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-5
Frequency 100 kHz
Lead Free Yes
Max Input Voltage 30 V
Maximum Operating Temperature 100 °C
Min Input Voltage 3.5 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 5
Output Current 4 A
Output Voltage 60 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 100 kHz
Synchronous Rectifier No
Topology Flyback
Win Source Part Number 1071378-LT1269CT#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1269CT#PBF CAD Model

Description

The LT1269CT#PBF is a high-performance, fast transient response, monolithic switching regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This versatile regulator is well-suited for applications requiring efficient power conversion, excellent thermal performance, and fast transient response.

Key Features

  • Wide Input Voltage Range: The LT1269CT#PBF operates with an input voltage range that makes it flexible for a variety of applications, ensuring compatibility with a broad range of power supplies.
  • High Switching Frequency: With a switching frequency of up to 500kHz, this device allows for smaller external components, resulting in a compact and space-efficient power supply design.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing versatility across different applications.
  • High Efficiency: The device is designed for high efficiency, which is critical for reducing power loss and improving system reliability.
  • Thermal Protection: The LT1269CT#PBF includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.
  • Robust Protection Features: It also incorporates features such as overcurrent protection and a soft-start function to safeguard against abrupt changes in input voltage, which can cause stress on the system.

Applications

The LT1269CT#PBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Industrial Power Systems
  • Automotive Electronics
  • Portable Battery-Powered Devices
  • Medical Equipment

Package and Quality

The LT1269CT#PBF is available in a thermally enhanced TO-220 package, which is designed to handle higher power levels and improve heat dissipation. Analog Devices Inc. is committed to maintaining the highest quality and reliability standards, and this product is no exception, providing consistent performance for critical applications.

Conclusion

With its robust feature set, the LT1269CT#PBF from Analog Devices Inc. stands out as a highly efficient and reliable solution for a variety of power regulation needs. Its high switching frequency, thermal protection, and flexible power input range make it an excellent choice for designers seeking a high-performance switching regulator.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess