EN
  • EN
  • DE

TLVH431BQPK

Part No TLVH431BQPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT89-3  /  Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±0.5%
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number TLVH431
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TLVH431BQPK-NDR,296-18624-2,296-18624-6,296-18624-1-NDR,TEXTISTLVH431BQPK,296-18624-2-NDR,-296-18624-1-NDR,296-18624-6-NDR,296-18624-1,-296-18624-1,2156-TLVH431BQPK,-296-18624-1-ND
Standard Package 1,000
Win Source Part Number 970400-TLVH431BQPK
Ultra Librarian 3D Model Ultra Librarian TLVH431BQPK CAD Model

Description

TLVH431BQPK Adjustable Precision Shunt Regulator

The TLVH431BQPK from Texas Instruments is a low-voltage three-terminal adjustable precision shunt regulator with specified thermal stability. Designed to operate over a wide current range while maintaining excellent stability and performance, this component is ideal for precision voltage regulation and is commonly found in power supplies, battery management systems, and voltage monitoring applications.

With a typical output voltage of 1.24V, which can be set to any value between Vref (approximately 1.24V) and 18V with two external resistors, this versatile device offers flexibility for design engineers. The TLVH431BQPK features a guaranteed reference voltage tolerance at 25°C, and its low output noise, coupled with a low dynamic output impedance, ensures stable and reliable operation.

The device is characterized for operation from -40°C to 125°C, making it suitable for a wide range of environments and applications. It comes in a small, surface-mount SOT-89 (3-pin) package, which is ideal for space-constrained applications. Texas Instruments also ensures that this product meets the stringent requirements for industrial-grade components, offering robustness and longevity.

Key features of the TLVH431BQPK include:

  • Adjustable output voltage from Vref to 18V
  • Low dynamic output impedance
  • Typical temperature coefficient of 50 ppm/°C
  • Low output noise for stable operation
  • Wide operating current range
  • Industrial temperature range from -40°C to 125°C
  • Small surface-mount SOT-89 package for compact designs

As a reliable and precise voltage reference, the TLVH431BQPK is an excellent choice for designers looking to enhance the performance of their power management systems. Its adjustable nature and stable operation under varying conditions make it a versatile component for a multitude of applications. With Texas Instruments' commitment to quality, the TLVH431BQPK is a dependable choice for ensuring consistent performance and precision in your electronic designs.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4790 $50.2950
255+ $0.3930 $100.2150
395+ $0.3807 $150.3765
545+ $0.3685 $200.8325
705+ $0.3562 $251.1210
940+ $0.3193 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess