The PXE1410CDMG003XTMA1 is a differential pressure sensor from Infineon Technologies designed for precise measurement of pressure differences. It is based on a capacitive sensing principle and offers high accuracy, sensitivity, and stability. This sensor is suitable for a wide range of applications, including HVAC systems, medical devices, and industrial automation.
Applications:
- HVAC systems (e.g., filter monitoring, air flow measurement)
- Medical devices (e.g., respirators, CPAP machines)
- Industrial automation (e.g., pressure monitoring in pneumatic systems)
- Level measurement
- Altitude measurement
Features:
- Differential pressure measurement
- High accuracy and sensitivity
- Digital output (I2C)
- Compensated and calibrated
- Operating temperature range: -40°C to +85°C
- Small form factor
Benefits:
- Precise pressure measurement: Provides accurate and reliable differential pressure readings for critical applications.
- Easy integration: The digital I2C interface simplifies integration with microcontrollers and other digital systems.
- Stable performance: Offers stable performance over a wide temperature range, ensuring consistent accuracy.
- Reduced system cost: The compensated and calibrated sensor reduces the need for external calibration components.
- Compact design: The small form factor allows for integration into space-constrained applications.
Additional Details:
The PXE1410CDMG003XTMA1 communicates via an I2C digital interface, allowing for easy data acquisition and control. It is fully calibrated and temperature compensated, ensuring high accuracy without the need for external components. The sensor is robust and designed for demanding environments. Specific pressure range details would require further datasheet investigation. The sensor is designed to measure small differences in pressure, making it useful for applications where subtle pressure variations are important.