EN
  • EN
  • DE

LT3083MPDF#TRPBF

Part No LT3083MPDF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LT3083 - Adjustable 3A Single Resistor Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Dropout Voltage 310 mV
Max Input Voltage 23 V
Max Operating Temperature 125 °C
Max Output Voltage 23 V
Min Current Limit 3 A
Min Input Voltage 1.2 V
Min Operating Temperature -55 °C
Min Output Voltage 0 V
Number of Outputs 1
Number of Pins 12
Number of Regulators 1
Operating Supply Current 350 µA
Output Current 3 A
Output Voltage 23 V
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 85 dB
RoHS Compliant
Win Source Part Number 1116203-LT3083MPDF#TRPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083MPDF#TRPBF CAD Model

Description

Product Overview: LT3083MPDF#TRPBF from Analog Devices Inc.

The LT3083MPDF#TRPBF is a versatile, adjustable 3A low dropout linear regulator (LDO) designed by Analog Devices Inc. This high-performance component is engineered to provide precision voltage regulation and stability for a wide array of applications, ranging from sensitive RF to robust industrial systems. The device's unique design allows for easy and flexible output voltage settings, making it a go-to solution for designers looking for a reliable power management solution.

Key Features

  • Adjustable Output: The LT3083MPDF#TRPBF offers an adjustable output from 0V to V<sub>IN - V<sub>DO, which can be set with a single resistor. This feature provides the flexibility needed to cater to different voltage requirements across various applications.
  • Current Output: Capable of delivering up to 3A of continuous output current, this LDO can power a wide range of components and circuits, ensuring reliable performance even under heavy load conditions.
  • Low Dropout Voltage: The low dropout voltage design allows for efficient operation, even with very small differences between the input and output voltages, reducing power loss and improving system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown and current limit features, safeguarding the regulator and the overall system against excessive temperatures and over-current conditions.
  • Stability: It is designed to be stable with ceramic, tantalum, or aluminum electrolytic capacitors, giving designers the flexibility to choose the best capacitor technology for their specific application.

Applications

  • Power Supplies for RF and Mixed-Signal Circuitry
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Equipment
  • Portable Device Power Management

The LT3083MPDF#TRPBF is not only a testament to Analog Devices Inc.'s commitment to high-quality power management solutions but also a testament to the adaptability required in modern electronic design. Whether it's for a high-precision lab instrument or a rugged industrial machine, this LDO regulator delivers the performance and reliability that engineers around the world have come to expect from Analog Devices products.

With its robust design, comprehensive protection features, and ease of use, the LT3083MPDF#TRPBF stands out as a superior choice for any application requiring a high-performance, adjustable LDO regulator.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess