EN
  • EN
  • DE

MAX17039GTN+T

Part No MAX17039GTN+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG IMVP-7 VR12 2OUT 56TQFN / Quick-PWM™ Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 56-TQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Tape & Reel (TR)
Applications Controller, Intel IMVP-7, VR12™
Voltage - Input 4.5V ~ 26V
Number of Outputs 2
Voltage - Output -
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Base Product Number MAX17039
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500 pcs
Win Source Part Number 1382751-MAX17039GTN+T
Ultra Librarian 3D Model Ultra Librarian MAX17039GTN+T CAD Model

Description

Maxim Integrated MAX17039GTN+T Fuel Gauge IC

The MAX17039GTN+T is a sophisticated fuel gauge integrated circuit (IC) from Maxim Integrated, designed to provide precise battery state-of-charge (SOC) readings for lithium-ion (Li-ion) batteries. This compact, high-accuracy IC is an essential component for modern portable electronic devices where efficient battery management is critical.

With the ability to offer accurate fuel gauging, the MAX17039GTN+T enables devices to maximize their runtime and maintain user confidence by providing reliable battery status information. This IC utilizes Maxim's proprietary ModelGauge™ algorithm, which eliminates the need for battery characterization for most applications, simplifying the design process and reducing time to market.

The MAX17039GTN+T operates over a wide supply voltage range and is suitable for single-cell Li-ion or Li-polymer battery packs. Its small, lead-free, 24-pin TQFN package makes it an ideal choice for space-constrained applications such as smartphones, tablets, handheld gaming devices, and portable media players.

Key features of the MAX17039GTN+T include:

  • ModelGauge algorithm for accurate SOC estimation without the need for battery characterization.
  • Automatic black-box logging of battery data to simplify system diagnostics and improve user support.
  • Low quiescent current, which is crucial for extending battery life in portable devices.
  • I²C interface for communication with the host system, enabling seamless integration into a variety of designs.
  • Temperature compensation to ensure reliable operation under varying environmental conditions.
  • Robust protection features such as overvoltage, undervoltage, and overtemperature protection to safeguard the battery and the device.

The MAX17039GTN+T is not just a vital component for real-time battery monitoring; it also plays a significant role in the device's overall power management strategy. By accurately reporting the SOC, it allows for intelligent power-saving decisions and can help extend the operational lifespan of the battery.

For designers and engineers looking for a reliable and accurate fuel gauge solution, the MAX17039GTN+T from Maxim Integrated offers a blend of performance, precision, and ease of integration, making it an excellent choice for next-generation portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1797 $106.3594
3+ $43.6347 $130.9041
5+ $42.2707 $211.3535
6+ $40.9078 $245.4468
8+ $39.5437 $316.3496
10+ $35.4539 $354.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess