EN
  • EN
  • DE

TPS6282618DMQR

Part No TPS6282618DMQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 3A 6VSON  /  Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VFDFN
Supplier Device Package 6-VSON-HR (1.5x1.5)
Base Product Number TPS6282618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49522-1,296-49522-2,296-49522-6
Standard Package 3,000
Win Source Part Number 1101024-TPS6282618DMQR
Ultra Librarian 3D Model Ultra Librarian TPS6282618DMQR CAD Model

Description

TPS6282618DMQR - Texas Instruments Step-Down Converter

The TPS6282618DMQR from Texas Instruments is a highly-efficient synchronous step-down converter, designed for a variety of applications requiring a compact, high-performance power solution. This device is part of the TPS62826 family and is well-suited for powering a broad range of ICs, including processors, FPGAs, and other system peripherals that require a stable and efficient power supply.

With an input voltage range of 2.4V to 5.5V, the TPS6282618DMQR supports a wide array of power sources, from single-cell Li-ion batteries to 5V input rails. It is capable of delivering up to 3A of continuous output current at voltages as low as 0.6V, allowing for flexibility in powering low-voltage electronics. The device's high switching frequency of up to 2.2MHz enables the use of small, low-profile inductors and capacitors, resulting in a compact power solution that saves board space.

The TPS6282618DMQR features an Eco-mode™ operation, which enhances light-load efficiency by transitioning to a low quiescent current mode, making it an ideal choice for battery-powered applications where extending battery life is crucial. The device also includes a Power Save Mode that maintains high efficiency over a wide load range.

For applications demanding precise voltage regulation, the TPS6282618DMQR offers an excellent transient response and tight output voltage accuracy. The device's robust design includes cycle-by-cycle current limit, over-temperature protection, and an adjustable soft start to prevent inrush current during startup, ensuring reliable operation under various conditions.

The converter is available in a small 2mm x 3mm HotRod™ QFN package, which enhances thermal performance and minimizes electromagnetic interference (EMI). This makes the TPS6282618DMQR a suitable choice for space-constrained and noise-sensitive applications such as portable electronics, wireless infrastructure, and Internet of Things (IoT) devices.

Overall, the TPS6282618DMQR step-down converter from Texas Instruments is a versatile and efficient solution for modern electronic designs, offering high performance in a compact footprint.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3278 $53.1120
95+ $1.0894 $103.4930
145+ $1.0554 $153.0330
200+ $1.0214 $204.2800
255+ $0.9873 $251.7615
340+ $0.8852 $300.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,845 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess