EN
  • EN
  • DE

LV5680NPVC-XH

Part No LV5680NPVC-XH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG CONV CAR AUD 8OUT 15HZIPJ  /  series Converter, Car Audio System Voltage Regulator IC 8 Output 15-HZIPJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Tube
Product Status Obsolete
Applications Converter, Car Audio System
Voltage - Input 7.5V ~ 16V
Number of Outputs 8
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 15-SSIP Exposed Pad, Formed Leads
Supplier Device Package 15-HZIPJ
Base Product Number LV568
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLV5680NPVC-XH,2156-LV5680NPVC-XH-OS
Standard Package 20
Win Source Part Number 1073036-LV5680NPVC-XH
Ultra Librarian 3D Model Ultra Librarian LV5680NPVC-XH CAD Model

Description

ON Semiconductor LV5680NPVC-XH: A High-Performance Motor Driver IC

The ON Semiconductor LV5680NPVC-XH is a versatile and efficient motor driver integrated circuit (IC) designed for a wide range of automotive and industrial applications. This high-quality IC is engineered to provide precise control and drive for brushed DC motors, making it an ideal solution for systems requiring reliable motor operation.

Key Features

  • Wide Operating Voltage Range: The LV5680NPVC-XH operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with a multitude of automotive electrical systems.
  • High Output Current: Capable of delivering substantial output current, this IC can drive motors that require higher currents without compromising performance or efficiency.
  • Integrated Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the longevity and reliability of both the motor and the driver IC.
  • Low Power Consumption: Designed with energy efficiency in mind, the LV5680NPVC-XH minimizes power consumption, making it suitable for battery-powered applications.
  • Small Footprint: The compact package allows for integration into space-constrained designs without sacrificing functionality or performance.

Applications

The LV5680NPVC-XH is highly adaptable and can be used in various applications, including but not limited to:

  • Automotive systems such as power window controllers, wiper controllers, and mirror adjusters.
  • Industrial automation equipment requiring precise motor control.
  • Consumer electronics where motor functionality is essential.

Technical Specifications

Parameter Value Operating Voltage Range 4.5V to 5.5V Output Current Up to 3A (peak) Package Compact, surface-mount Protection Features Overcurrent, Thermal Shutdown, UVLO

In conclusion, the ON Semiconductor LV5680NPVC-XH motor driver IC is a robust, high-performance solution for driving DC motors in a variety of applications. Its comprehensive feature set ensures efficient operation, protection, and versatility, making it a top choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess