EN
  • EN
  • DE

RFP-30-100R-S

Part No RFP-30-100R-S
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835416-RFP-30-100R-S
Ultra Librarian 3D Model Ultra Librarian RFP-30-100R-S CAD Model

Description

The Anaren RFP-30-100R-S is a termination resistor designed for radio frequency (RF) and microwave applications. It provides a stable 100 Ohm termination impedance and is capable of handling significant power levels. It is commonly used to terminate unused ports on RF components, prevent signal reflections, and ensure proper circuit operation.

Applications

  • RF and Microwave Amplifiers: Terminating unused ports to prevent oscillations and improve stability.
  • RF Splitters and Combiners: Terminating isolated ports to maintain impedance matching and reduce signal reflections.
  • Test and Measurement Equipment: Providing a known load for calibrating and testing RF devices.
  • Wireless Communication Systems: Terminating transmission lines to prevent signal reflections and improve signal quality.
  • Radar Systems: Terminating unused ports in radar receivers and transmitters.

Features

  • High Power Handling Capability: Withstands high power levels without degradation.
  • Stable 100 Ohm Termination: Provides a consistent and reliable impedance match.
  • Low VSWR (Voltage Standing Wave Ratio): Minimizes signal reflections and improves signal integrity.
  • Surface Mount Package: Allows for easy integration into circuit boards.
  • RoHS Compliant: Environmentally friendly, minimizing hazardous substances.

Benefits

  • Improved System Performance: Ensures optimal signal transmission and minimizes signal reflections.
  • Enhanced Reliability: Withstands high power levels without degradation.
  • Reduced Signal Loss: Minimizes insertion loss and maximizes power transfer.
  • Simplified Assembly: Surface mountable package allows for easy integration into circuit boards.
  • Environmentally Friendly: RoHS compliant, minimizing hazardous substances.

Additional Details

The RFP-30-100R-S is a thick film resistor designed to provide a stable 100 Ohm termination across a wide frequency range. It is typically used to terminate unused ports on RF components like splitters, couplers, and amplifiers to prevent signal reflections and ensure proper circuit operation. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving reliability. Its robust design enables it to handle significant power levels, making it suitable for use in high-power RF applications. The resistor's low VSWR ensures that the impedance match is maintained, even at high frequencies, leading to improved signal integrity and overall system performance.

The "RFP-30" likely indicates a power rating of 30 Watts. Ensuring proper termination is critical for the stability and efficiency of RF circuits.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess