EN
  • EN
  • DE
  • IT

X3DC19P1S

Part No X3DC19P1S
Manufacturer Anaren
Catalog RF Misc ICs and Modules
Description Doherty Combiner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Anaren
Packaging Tape and Reel
Function Doherty Combiner
Frequency 1.93GHz ~ 1.99GHz
Manufacturer Package 2-SMD, No Lead Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1280966-X3DC19P1S
Manufacturer Homepage www.anaren.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X3DC19P1S CAD Model

Description

The Anaren 1280966-X3DC19P1S is a high-performance Doherty combiner designed for use in RF/IF and RFID applications. The product has a medium popularity and a balanced supply and demand status.

  • Manufacturer: Anaren
  • Application: RF/IF and RFID
  • Frequency Range: 1.93GHz to 1.99GHz
  • Package: 2-SMD, no lead exposed pad
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Packaging: Tape and Reel
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 1
  • Secondary Attributes: None

You May Also Be Interested in

Qorvo US Inc.
8-12 GHZ 6-BIT DIG PHASE SHIFTER
Need more? Email Us
Analog Devices Inc.
HMC572G - MMIC I/Q MIX, 24 - 27
Need more? Email Us
Qorvo US Inc.
8-12 GHZ 6-BIT DIG PHASE SHIFTER
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
Analog Devices Inc.
GAAS PHEMT MMIC ADA, 32 - 46 GHZ
Lowest to $363.5821
Maxim Integrated
IC BUFFER LO 20-TQFN
Need more? Email Us
Analog Devices Inc.
HMC572G - MMIC I/Q MIX, 24 - 27
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
HMC571G - MMIC I/Q MIX, 21 - 24
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7065 $68.4780
28+ $4.6823 $131.1044
43+ $4.5359 $195.0437
59+ $4.3896 $258.9864
77+ $4.2432 $326.7264
103+ $3.8044 $391.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess