EN
  • EN
  • DE

XC0900P-03ASR

Part No XC0900P-03ASR
Manufacturer Anaren
Catalog OEM Parts (T - Z)
Description COUPLER, low profile, high performance SMT 3dB 90 deg hybrid Coupler, 800-1000 MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965149-XC0900P-03ASR
Categories OEM Parts(T-Z)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC0900P-03ASR CAD Model

Description

The XC0900P-03ASR is a surface-mount directional coupler manufactured by Anaren. It is designed for use in various RF and microwave applications, providing precise signal coupling and isolation. This device is commonly used in power amplifiers, signal monitoring systems, and antenna feeds.

Applications:

  • Power Amplifiers: Used for signal sampling and power monitoring in RF power amplifiers.
  • Signal Monitoring: Employed in systems to monitor signal levels and power.
  • Antenna Feeds: Used for signal combining and splitting in antenna systems.
  • Radar Systems: Implemented in radar systems for signal detection and processing.
  • Wireless Communication: Used in various wireless communication devices for signal routing and power measurement.

Features:

  • Directional Coupling: Provides precise coupling of a portion of the input signal to the coupled port.
  • Low Insertion Loss: Minimizes signal attenuation in the main signal path.
  • High Directivity: Offers excellent isolation between the coupled and isolated ports.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • Compact Size: Allows for high-density circuit designs.

Benefits:

  • Precise Signal Monitoring: Allows accurate monitoring of signal levels and power.
  • Minimal Signal Attenuation: Low insertion loss ensures efficient signal transmission.
  • Improved System Performance: High directivity minimizes unwanted signal leakage.
  • Compact Design: SMT and small size allow for integration in space-constrained environments.
  • Reliable Operation: Robust design ensures consistent performance in demanding applications.

Technical Specifications: The XC0900P-03ASR operates in the frequency range of 860-960 MHz, centered around 900 MHz. It provides a coupling factor of 3 dB. The return loss and isolation figures are high. It is designed for surface mount assembly. Detailed specifications including insertion loss, directivity, and power handling capabilities can be found in the Anaren datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess