EN
  • EN
  • DE

XDL20-8-140S

Part No XDL20-8-140S
Manufacturer Anaren
Catalog Delay Lines
Description INDUCTOR DELAY LINE 13.9NS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Delay Lines
Mfr Anaren
Series Xinger®
Package Tape & Reel
Product Status Active
Delay Time 13.9 ns
Tolerance ±0.28nS
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard, 4 Lead
Impedance 50 Ohms
Current 100 mA
Base Product Number XDL20
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 409687-XDL20-8-140S
Ultra Librarian 3D Model Ultra Librarian XDL20-8-140S CAD Model

Description

The Xinger® series inductors, coils, and chokes are delay lines designed for various electronic applications.

  • Tolerance: ±0.28nS
  • Impedance: 50 Ohms
  • Current: 100 mA
  • Delay Time: 13.9 ns
  • Mountable: Surface Mountable
  • Package: Nonstandard, 4 lead
  • Temperature Range: -55°C to 85°C
  • Manufacturer: Anaren
  • Status: Active

You May Also Be Interested in

Anaren
INDUCTOR DELAY LINE 7.775NS SMD / Surface Mount Delay Line 9.78ns MAX 4-Pin SMD
Lowest to $12.3051
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Need more? Email Us
Anaren
IND DELAY LINE 2.0NS SMD / 2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Lowest to $5.3158
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $4.4806
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $11.6418
Anaren
INDUCTOR DELAY LINE 2.85NS SMD / 2.85 ns ±0.30nS Inductor Delay Line 100 mA Nonstandard, 4 Lead
Lowest to $4.1016
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $7.6885
Anaren
INDUCTOR DELAY LINE 11.0NS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5920 $73.7760
6+ $20.1781 $121.0686
9+ $19.5475 $175.9275
13+ $18.9170 $245.9210
16+ $18.2863 $292.5808
22+ $16.3947 $360.6834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess