EN
  • EN
  • DE

IS46TR16128CL-15HBLA1

Part No IS46TR16128CL-15HBLA1
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Memory
Description IC DRAM 2GBIT PARALLEL 96TWBGA  /  SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667 MHz 20 ns 96-TWBGA (9x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr ISSI, Integrated Silicon Solution Inc
Package Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 2Gb (128M x 16)
Memory Interface Parallel
Clock Frequency 667 MHz
Write Cycle Time - Word, Page 15ns
Access Time 20 ns
Voltage - Supply 1.283V ~ 1.45V
Temperature Range - Operating -40°C ~ 95°C (TC)
Mounting SMD (SMT)
Package / Case 96-TFBGA
Supplier Device Package 96-TWBGA (9x13)
Base Product Number IS46TR16128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Standard Package 190
Win Source Part Number 1222727-IS46TR16128CL-15HBLA1
Ultra Librarian 3D Model Ultra Librarian IS46TR16128CL-15HBLA1 CAD Model

Description

The IS46TR16128CL-15HBLA1 is a high-speed synchronous dynamic random-access memory (SDRAM) module manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring high memory bandwidth and low latency, such as networking equipment, graphics cards, and embedded systems.

Applications

  • Networking Equipment: Routers, switches, and other networking devices use this SDRAM for packet buffering and data processing.
  • Graphics Cards: Integrated into graphics cards to store textures, frame buffers, and other graphical data.
  • Embedded Systems: Used in industrial control systems, medical devices, and other embedded applications requiring high-speed memory.
  • High-Performance Computing: Employed in servers and workstations for data storage and processing.
  • Telecommunications: Integrated into base stations and other telecommunications equipment for data buffering and signal processing.

Features

  • Capacity: Offers a specific memory capacity (e.g., 256MB, 512MB) for storing data and instructions.
  • Data Rate: Supports a high data transfer rate, enabling fast data access and processing.
  • Low Latency: Provides low latency access times, minimizing delays in data retrieval.
  • Synchronous Operation: Synchronizes data transfers with a clock signal for precise timing control.
  • Standard Interface: Complies with industry-standard SDRAM specifications for easy integration with other system components.

Benefits

  • High Performance: Delivers high-speed memory access for demanding applications.
  • Increased System Throughput: Improves overall system performance by reducing memory bottlenecks.
  • Reduced Power Consumption: Optimizes power usage for energy-efficient operation.
  • Simplified System Design: Standard interface simplifies integration with other system components.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The IS46TR16128CL-15HBLA1 operates on a standard supply voltage, typically 3.3V or 1.8V. It is available in various package options, such as TSOP or BGA, to suit different application requirements. The SDRAM module is designed to meet industry standards for reliability and performance. It incorporates error detection and correction mechanisms to ensure data integrity. This device offers a balance of performance, capacity, and cost-effectiveness, making it a popular choice for various high-speed memory applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1760 $64.3520
5+ $26.4010 $132.0050
7+ $25.5752 $179.0264
10+ $24.7505 $247.5050
13+ $23.9258 $311.0354
17+ $21.4507 $364.6619
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess