EN
  • EN
  • DE
  • IT

M27C2001-80XF1

Part No M27C2001-80XF1
Manufacturer STMicroelectronics
Catalog Memory
Description M27C2001-80XF1 St
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 80 ns
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 2 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1073517-M27C2001-80XF1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C2001-80XF1 CAD Model

Description

STMicroelectronics M27C2001-80XF1 EPROM Overview

The M27C2001-80XF1 is a high-speed 2 Mbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics. This device is designed for advanced microprocessor systems where large data or program storage is required. It is particularly suitable for applications that require a reliable non-volatile memory solution with a flexible data storage capability.

Key Features

  • Memory Capacity: The M27C2001-80XF1 offers a substantial storage capacity of 2 Megabits, organized as 256K x 8 bits, providing ample space for firmware storage, boot code, or other critical data.
  • Access Time: With an access time of 80ns, this EPROM provides high-speed data retrieval, ensuring efficient operation in time-sensitive applications.
  • Programming Voltage: It supports a programming voltage of 12.75V ± 0.25V, which is standard for EPROM technology, facilitating easy integration with existing system designs.
  • Extended Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.
  • Package Type: The M27C2001-80XF1 is available in a convenient PLCC32 (Plastic Leaded Chip Carrier) package, which provides robustness and ease of handling for the manufacturing process.

Applications

The versatility of the M27C2001-80XF1 allows it to be used across various domains, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Industrial control systems
  • Medical devices

Reliability and Quality

STMicroelectronics ensures that the M27C2001-80XF1 meets high-quality and reliability standards. The device undergoes rigorous testing and verification processes to guarantee performance across different environments and applications. Its non-volatile nature ensures data retention even after power-off, making it a trustworthy choice for critical data storage needs.

Conclusion

In summary, the M27C2001-80XF1 from STMicroelectronics is a robust, high-speed 2 Mbit EPROM that offers a reliable non-volatile memory solution for a wide range of applications. Its fast access time, significant storage capacity, and durability in extreme conditions make it an ideal choice for designers and engineers looking for a dependable storage component.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess