EN
  • EN
  • DE
Part No 940
Manufacturer Anderson Power Products, Inc.
Catalog Blade Type Power Connectors
Description SB175A HOUSING W/SPG GRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings
Mfr Anderson Power Products, Inc.
Series SB® 175
Package Bulk
Product Status Active
Connector Type Non-Gendered
Contact Type Non-Gendered
Number of Positions 2
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Gray
Stacking Direction Side to Side
Fastening Type Spring Retention
Note Contacts Not Included
Voltage Rating 600 V
Current Rating (Amps) 280 A
Material - Insulation Polycarbonate (PC)
Temperature Range - Operating -20°C ~ 105°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
California Prop 65 Warning Information
Win Source Part Number 551593-940
Ultra Librarian 3D Model Ultra Librarian 940 CAD Model

Description

The Anderson Power Products SB® 175 is a blade type power connector housing. SB® 175, manufactured by Anderson Power Products, Inc., has 2 positions and a gray color.

  • Positions: 2
  • Color: Gray
  • Gender: Non-gendered
  • Fastening Type: Spring retention
  • Package: Bulk
  • Contacts Included: No
  • Voltage Rating: 600V
  • Insulation Material: Polycarbonate (PC)
  • Connector Type: Free hanging (in-line)
  • Operating Temperature: -20°C to 105°C
  • MSL Level: 1 (Unlimited)
  • Current Rating: 280A
  • REACH: Unaffected
  • HTSUS Code: 8538.90.6000
  • California Prop 65: Compliant

You May Also Be Interested in

TE Connectivity
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND SILVER
Need more? Email Us
TE Connectivity
CONN HSG PLUG 3POS 11.18MM BLACK
Lowest to $10.4457
TE Connectivity
CONN HSG 2POS ORANGE
Need more? Email Us
TE Connectivity
TERM BLADE NON-GEND 1AWG SILVER
Need more? Email Us
TE Connectivity
CONN HSG PLUG 2POS 11.18MM BLACK
Lowest to $11.2711
TE Connectivity
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess