EN
  • EN
  • DE

E320-34

Part No E320-34
Manufacturer Anderson Power Products, Inc.
Catalog Rectangular Connector Contacts
Description 4.0MM AUXILIARY PINS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 12 AWG
Contact Finish Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634460-E320-34
Ultra Librarian 3D Model Ultra Librarian E320-34 CAD Model

Description

N

You May Also Be Interested in

EDAC Inc.
CONN PIN 16-20AWG CRIMP TIN
Need more? Email Us
Harwin Inc.
CONN SOCKET CRIMP SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 14-18AWG CRMP NICKEL
Need more? Email Us
TE Connectivity
CONN PIN 18-20AWG CRIMP TIN
Need more? Email Us
TE Connectivity
CONN PIN 14-20AWG CRIMP GOLD
Lowest to $3.9668
TE Connectivity
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
Harwin Inc.
CONN PIN CRIMP SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN PIN 18-22AWG CRIMP TIN
Need more? Email Us
TE Connectivity
CONN SOCKET 20-24AWG CRIMP TIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess