EN
  • EN
  • DE

APA2056RI-TRL

Part No APA2056RI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817447-APA2056RI-TRL
Ultra Librarian 3D Model Ultra Librarian APA2056RI-TRL CAD Model

Description

The APA2056RI-TRL is a stereo, bridge-tied load (BTL) audio power amplifier manufactured by Anpec. It is designed to deliver high-power audio output into low impedance loads, making it suitable for portable audio devices and other applications where space and power efficiency are critical.

Applications:

  • Portable Speakers: Powering the speakers in portable audio devices.
  • Headphones: Driving headphones with high-quality audio.
  • Laptop Computers: Providing audio amplification for laptop speakers.
  • Tablet Computers: Amplifying audio output for tablets.
  • Mobile Phones: Powering the speakers in mobile phones.
  • MP3 Players: Providing audio amplification for MP3 players.

Features:

  • Stereo BTL Amplifier: Delivers high power output to stereo speakers.
  • Low THD+N: Low Total Harmonic Distortion plus Noise for high-fidelity audio reproduction.
  • High Output Power: Delivers significant power into low impedance loads.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the amplifier at high temperatures.
  • Low Shutdown Current: Minimizes power consumption in shutdown mode.
  • Space-Saving Package: Small package size for space-constrained applications.

Benefits:

  • High-Quality Audio: Low distortion and high output power ensure clear and loud audio.
  • Efficient Power Utilization: The BTL configuration provides efficient power transfer to the speakers.
  • Protection Against Damage: Built-in protection features prevent damage from common fault conditions.
  • Long Battery Life: Low shutdown current extends battery life in portable devices.
  • Compact Design: Small package size makes it suitable for space-constrained applications.

The APA2056RI-TRL is a reliable and efficient audio power amplifier widely used in portable audio devices. Its protection features and low distortion make it a popular choice for applications requiring high-quality audio and efficient power usage. The specific output power and voltage requirements should be considered carefully in the design process. The TRL suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess