EN
  • EN
  • DE

APA4880OI-TR

Part No APA4880OI-TR
Manufacturer Anpec
Catalog Hard To Find
Description STEREO 330 MW 8 OHM SPEAK DRIVER WITH MUTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146285-APA4880OI-TR
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APA4880OI-TR CAD Model

Description

The APA4880OI-TR is a high-efficiency, filter-free Class-D audio amplifier manufactured by Anpec Electronics. It is designed to deliver high-quality audio with low power consumption, making it suitable for portable audio devices, mobile phones, and other battery-powered applications. This amplifier features advanced modulation techniques to minimize EMI (electromagnetic interference) and THD+N (total harmonic distortion plus noise), ensuring clear and crisp audio reproduction.

Applications:

  • Portable Audio Players
  • Mobile Phones
  • Tablet Computers
  • Laptop Computers
  • Bluetooth Speakers

Features:

  • Filter-Free Class-D Architecture
  • High Efficiency (typically >90%)
  • Low THD+N (typically
  • Integrated Anti-Clipping Function
  • Short-Circuit and Thermal Protection

Benefits:

  • Extended Battery Life due to high efficiency
  • High-Quality Audio Reproduction with low distortion
  • Reduced BOM Cost and Board Space due to filter-free design
  • Enhanced Reliability through integrated protection features
  • Simplified Design with minimal external components

Additional Details:

The APA4880OI-TR typically operates from a single 2.5V to 5.5V power supply. It is capable of delivering up to 3W of power into a 4Ω load. The device features an integrated anti-clipping function that prevents the output signal from exceeding the power supply voltage, minimizing distortion and protecting the speaker. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and layout recommendations to ensure optimal performance and prevent damage to the amplifier or surrounding circuitry. The amplifier also integrates short-circuit and thermal protection circuits that automatically shut down the amplifier in the event of a fault, preventing damage to the device and the connected speaker.

The APA4880OI-TR is typically available in a small surface-mount package, such as a QFN (Quad Flat No-Leads) or a TSSOP (Thin Shrink Small Outline Package). Proper PCB layout is crucial for minimizing EMI and ensuring stable operation. The power supply decoupling capacitors should be placed as close as possible to the amplifier's power supply pins, and the output traces should be kept short and symmetrical. A ground plane should be used to provide a low-impedance return path for the signal currents. An external resistor can set the gain. The datasheet will outline the range of acceptable gain resistor values. The resistor should be a high quality, low tolerance resistor. Also, care should be taken to avoid exceeding the maximum power dissipation of the device, especially when driving low impedance loads or operating at high ambient temperatures. A heat sink may be necessary to dissipate heat and maintain the device within its safe operating limits.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess