EN
  • EN
  • DE

APL1084-33UC-TRL

Part No APL1084-33UC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description 5A Low Dropout Fast Response Positive Adjustable Regulator and Fixed 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146336-APL1084-33UC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL1084-33UC-TRL CAD Model

Description

The APL1084-33UC-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. LDO regulators are known for their ability to operate with a small difference between the input and output voltages, making them suitable for battery-powered and other low-voltage applications.

Applications

  • Motherboards: Used to regulate voltage for critical components.
  • Graphics Cards: Provides stable power to voltage-sensitive components.
  • LCD Monitors: Used in the power supply circuitry to generate required voltages.
  • Set-Top Boxes: Regulates voltage for various integrated circuits.
  • Embedded Systems: Integrated to provide stable power for microcontrollers and other digital circuits.

Features

  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • 3.3V Fixed Output Voltage: Provides a stable and regulated output voltage.
  • High Output Current: Delivers up to 5A of output current.
  • Over-Current Protection: Protects the regulator from damage due to excessive current draw.
  • Over-Temperature Protection: Protects the regulator from thermal damage.
  • Adjustable Output Voltage (with external resistors, potentially): Some variants may allow for output voltage adjustment with external components.

Benefits

  • Stable Power Supply: Provides a stable and regulated output voltage, ensuring reliable operation of downstream components.
  • High Efficiency: Reduces power dissipation and extends battery life in portable applications.
  • Protection Features: Protects the regulator and downstream components from damage.
  • Compact Size: Enables compact designs.

Additional Details

The APL1084-33UC-TRL is typically available in a TO-263 package. Key specifications include a dropout voltage of typically 1.3V at 5A, a line regulation of 0.2% (typical), and a load regulation of 0.4% (typical). It requires external capacitors for stability. It is designed to operate over a wide temperature range. The LDO regulator also includes a thermal shutdown feature which activates when the junction temperature exceeds a certain limit, typically around 150°C. The part number includes suffix information: UC likely refers to package type and TRL indicates tape and reel packaging.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess