EN
  • EN
  • DE

APL5521KC-TRL

Part No APL5521KC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Dual-Channel, 3.3V/500mA and 2.5V/300mA Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146411-APL5521KC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5521KC-TRL CAD Model

Description

The APL5521KC-TRL is a power management integrated circuit (PMIC) manufactured by Anpec Electronics. It is a highly integrated single-chip solution designed for a variety of applications requiring efficient power conversion and management. This device is specifically tailored for portable devices and other battery-powered applications, offering a combination of low quiescent current and high efficiency.

Applications:

  • Smartphones: Power management for core processors and peripherals.
  • Tablets: Voltage regulation and power distribution.
  • Portable Media Players: Battery charging and system power.
  • GPS Devices: Efficient power supply for navigation systems.
  • Wearable Devices: Smartwatches and fitness trackers requiring compact and efficient power solutions.

Features:

  • High Efficiency: Optimized for battery-powered applications to maximize battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • Input Voltage Range: Wide input voltage range to accommodate various battery types and power sources.
  • Integrated Protection Features: Includes over-voltage, over-current, and thermal shutdown protection for enhanced reliability.
  • Compact Package: Small form factor suitable for space-constrained applications.
  • Adjustable Output Voltage: Allows for customization to meet specific application requirements.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer run times for portable devices.
  • Improved System Reliability: Integrated protection features safeguard against potential damage due to voltage or current fluctuations.
  • Reduced Board Space: Compact package minimizes the required PCB area, enabling smaller and more integrated designs.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying the design process.
  • Enhanced Thermal Performance: Efficient operation minimizes heat generation, improving overall system performance and reliability.

Additional Details:

The APL5521KC-TRL typically includes a synchronous buck converter with integrated power MOSFETs, providing high efficiency and minimizing external component count. It often incorporates features like soft-start to limit inrush current during startup, and enable/disable control for power sequencing. The specific switching frequency and output voltage range can vary depending on the configuration. Refer to the Anpec datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess