EN
  • EN
  • DE
  • IT

APL5601-18AI-TRL

Part No APL5601-18AI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817605-APL5601-18AI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5601-18AI-TRL CAD Model

Description

The APL5601-18AI-TRL is a low dropout (LDO) linear regulator produced by Anpec Electronics. This regulator is specifically designed to provide a stable and precise 1.8V output voltage from a higher input voltage source. LDO regulators are crucial components in many electronic devices, ensuring that sensitive circuitry receives a clean and regulated power supply, improving overall performance and reliability.

A key characteristic of the APL5601-18AI-TRL is its low dropout voltage, allowing it to maintain a stable output even when the input voltage approaches the desired output level. It also features a low quiescent current, which is beneficial in minimizing power consumption during standby or idle modes. Furthermore, the regulator incorporates protection mechanisms like overcurrent and overtemperature protection, safeguarding both the regulator itself and the load it is powering. Anpec Electronics is known for producing efficient and reliable power management solutions, and the APL5601-18AI-TRL aligns with this reputation.

Applications: The APL5601-18AI-TRL LDO regulator is commonly found in:

  • Portable Electronics: Regulating power for microcontrollers, memory chips, and other sensitive components in smartphones, tablets, and portable media players.
  • Wearable Devices: Providing a stable voltage supply for sensors, processors, and communication modules in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Regulating power in various Internet of Things (IoT) devices such as smart sensors, wireless modules, and embedded systems.
  • Battery-Powered Applications: Managing power efficiently in devices relying on battery power, such as remote controls, handheld meters, and portable medical devices.
  • Consumer Electronics: Providing clean power to sensitive circuits within various consumer electronic devices like digital cameras, set-top boxes, and audio equipment.

Features

  • Low Dropout Voltage: Maintains output voltage regulation with minimal input-output voltage difference.
  • 1.8V Output Voltage: Delivers a stable and precise 1.8V output.
  • Low Quiescent Current: Minimizes power consumption during standby or idle operation.
  • Overcurrent Protection: Safeguards the regulator and the load from excessive current draw.
  • Overtemperature Protection: Prevents thermal damage by shutting down the regulator when it exceeds its thermal limits.

Benefits

  • Stable and Clean Power: Ensures that sensitive circuits receive a consistent and noise-free power supply, enhancing performance and reliability.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable and battery-powered applications.
  • Enhanced Protection: Integrated protection features prevent damage from overcurrent and overtemperature conditions, improving overall system robustness.
  • Compact Footprint: Small package size enables integration into space-constrained applications.
  • Cost-Effective Solution: Provides reliable voltage regulation at a competitive price point.

Additional Details

The APL5601-18AI-TRL's technical datasheet contains detailed specifications regarding input voltage range, output current capability, dropout voltage characteristics, and thermal performance. These parameters are crucial for proper circuit design and application. The 'TRL' suffix usually indicates that the device is supplied in tape and reel packaging, facilitating automated assembly processes. The small form factor and low power consumption make it well-suited for portable applications where space and battery life are critical considerations.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess