EN
  • EN
  • DE

APW8700QAI-TRG

Part No APW8700QAI-TRG
Manufacturer Anpec
Catalog END - OF - LIFE
Description Dual-Phase Synchronous-Rectifier Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146977-APW8700QAI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW8700QAI-TRG CAD Model

Description

The APW8700QAI-TRG is a synchronous buck converter designed by Anpec. This converter is suitable for various applications requiring high-efficiency power conversion. It incorporates internal power MOSFETs and a sophisticated control scheme to optimize performance and reduce external component count. Due to its end-of-life status, designers should investigate alternative parts for new projects.

Applications:

  • Graphics Cards: Powers the GPU core and memory subsystems.
  • Desktop Motherboards: Used for CPU core voltage regulation.
  • Industrial Power Supplies: Provides regulated power in industrial equipment.
  • Networking Devices: Powers core components in routers, switches, and modems.

Features:

  • Synchronous Rectification: Enhances efficiency by reducing power losses in the switching process.
  • Integrated Power MOSFETs: Simplifies the design and reduces external component count.
  • Adjustable Switching Frequency: Allows for optimization of efficiency and component size.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current.
  • Overvoltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power dissipation.
  • Compact Solution: Integration reduces board space requirements.
  • Simplified Design: Fewer external components ease design and layout complexity.
  • Robust Protection: Built-in protection features ensure reliable operation.

Additional Details:

The APW8700QAI-TRG typically features a wide input voltage range and supports adjustable output voltage settings. Detailed specifications, including electrical characteristics, thermal performance, and application recommendations, are available in the device datasheet.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,294 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess