EN
  • EN
  • DE

APW8825CI-TRG

Part No APW8825CI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817752-APW8825CI-TRG
Ultra Librarian 3D Model Ultra Librarian APW8825CI-TRG CAD Model

Description

The APW8825CI-TRG is a highly integrated synchronous buck converter from Anpec. It's designed to deliver a cost-effective solution for various step-down applications where efficiency and a small form factor are critical.

Applications:

  • Point-of-Load (POL) Converters: Powering microprocessors, DSPs, FPGAs, and memory in computing and communication systems.
  • Set-Top Boxes: Providing regulated power for internal components.
  • LCD Monitors and TVs: Supplying power to various sub-systems requiring efficient step-down conversion.
  • Portable Devices: Power management in battery-powered applications like tablets and smartphones.
  • Networking Equipment: Routers, switches, and other network devices requiring efficient DC-DC conversion.

Features:

  • High Efficiency: Optimized synchronous rectification minimizes switching losses and improves overall efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering flexibility in various applications.
  • Adjustable Output Voltage: Output voltage can be adjusted through external resistors.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and the load from excessive current draw.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Under-Voltage Protection (UVP): Shuts down the converter when the input voltage drops below a certain threshold.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Enable Pin: Allows for external on/off control of the converter.
  • Compact Package: Typically available in a small form factor package, such as a QFN, for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and heat generation, leading to a longer battery life in portable applications and lower operating costs.
  • Simplified Design: Internal compensation and protection features reduce the need for external components, simplifying the design process and reducing BOM cost.
  • Reliable Operation: Built-in protection features ensure reliable operation under various fault conditions.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for a variety of applications.

Additional Details:

The APW8825CI-TRG typically operates at a high switching frequency, which allows for the use of smaller external components. Specific electrical characteristics, such as input voltage range, output voltage range, switching frequency, and efficiency, can be found in the device's datasheet. It's available in tape and reel packaging (TRG) for automated assembly.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,744 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess