The APX6989XI-TRG is a highly integrated power management IC (PMIC) manufactured by Anpec Electronics. It's designed to provide efficient power conversion and protection in various applications.
Applications:
- Solid State Drives (SSDs)
- Portable Power Banks
- USB Power Delivery (PD) Devices
- Tablet Computers
- Smartphones
Features:
- High Efficiency Synchronous Buck Converter
- Input Voltage Range suitable for USB Power Delivery
- Programmable Output Voltage and Current Limit
- Integrated Power MOSFETs
- Over-Voltage Protection (OVP)
- Over-Current Protection (OCP)
- Short-Circuit Protection (SCP)
- Thermal Shutdown Protection (OTP)
Benefits:
- Optimized for applications requiring efficient power conversion.
- Provides stable and reliable power to connected devices.
- Flexibility in setting output parameters for various applications.
- Simplified design and reduced BOM cost due to integrated components.
- Robust protection against fault conditions, ensuring device safety.
Technical Specifications:
- Input Voltage: Typically 4.5V to 24V (suitable for USB PD)
- Output Voltage: Programmable, often in the range of 3V to 12V
- Output Current: Up to 3A or higher (depending on specific configuration)
- Switching Frequency: High frequency operation for smaller external components
- Protection: OVP, OCP, SCP, OTP
- Package: Compact QFN or similar package
The Anpec APX6989XI-TRG is a versatile and efficient power management solution that's particularly well-suited for modern portable devices and USB Power Delivery applications. Its integrated protection features ensure reliable operation, and its programmable output parameters allow for flexible system design. The TRG suffix indicates Tape and Reel packaging for automated assembly.