EN
  • EN
  • DE

SM8205ACC-TRL

Part No SM8205ACC-TRL
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 327236-SM8205ACC-TRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8205ACC-TRL CAD Model

Description

The SM8205ACC-TRL is a dual N-channel MOSFET manufactured by Anpec Electronics. It is designed for load switching applications, particularly in portable devices and power management circuits. This MOSFET features a low on-resistance (RDS(on)), enabling efficient power delivery with minimal power loss. The 'TRL' suffix typically indicates tape and reel packaging for automated assembly.

Applications:

  • Load switching
  • Power management in portable devices
  • Battery protection circuits
  • DC-DC converters
  • Power multiplexing

Features:

  • Dual N-channel MOSFETs
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Fast switching speed
  • Small surface-mount package

Benefits:

  • Efficient power delivery
  • Reduced power loss and heat dissipation
  • Simplified circuit design
  • Compact solution for space-constrained applications
  • Improved system performance

Additional Details:

The SM8205ACC-TRL consists of two independent N-channel MOSFETs in a single package. The low on-resistance minimizes voltage drop and power dissipation during switching, improving overall efficiency. The low gate threshold voltage allows for easy driving with low-voltage logic signals. The fast switching speed enables high-frequency operation in DC-DC converters and other switching applications. The small surface-mount package is suitable for densely populated circuit boards. The datasheet provides detailed specifications such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and thermal resistance. This MOSFET is typically used in applications where efficient and compact load switching is required.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess