EN
  • EN
  • DE

A10204

Part No A10204
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 1.575GHZ CHIP SOLDER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series Brevis
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz
Antenna Type Chip
Number of Bands 1
VSWR 1.4
Return Loss -17dB
Gain 0dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.126" (3.20mm)
Applications GPS
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.4040
Win Source Part Number 858791-A10204
Ultra Librarian 3D Model Ultra Librarian A10204 CAD Model

Description

The 858791-A10204 is a chip RF antenna designed for GPS applications from Antenova.

  • Return Loss: -17dB
  • VSWR: 1.4
  • Height: 0.126" (3.20mm)
  • Package: Tape & Reel
  • Standard Package Quantity: 2,000 pcs
  • Lifecycle Status: Obsolete
  • Application: Navigation

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Taoglas Limited
RF ANT 868MHZ WHIP RA SMA MALE
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us
TE Connectivity
RF ANT 892MHZ/1.94GHZ LOG PERIOD
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
TE Connectivity
RF ANT 915MHZ WHIP TILT RP-SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1921 $92.1921
2+ $75.6456 $151.2912
3+ $73.2813 $219.8439
4+ $70.9170 $283.6680
5+ $68.5539 $342.7695
6+ $61.4622 $368.7732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess