EN
  • EN
  • DE

LT308-S7-SP12

Part No LT308-S7-SP12
Manufacturer LEM
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192564-LT308-S7-SP12
Categories Custom Parts
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT308-S7-SP12 CAD Model

Description

The LT308-S7-SP12 is a current transducer manufactured by LEM. This device is designed for the electronic measurement of currents, providing an isolated output signal that is proportional to the current being measured. It is a closed-loop (compensated) current transducer utilizing the Hall effect principle.

Applications:

  • AC variable speed drives
  • Static converters for DC motor drives
  • Battery supplied applications
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)
  • Welding applications

Features:

  • Closed loop (compensated) current transducer
  • Galvanic isolation between primary and secondary circuits
  • Excellent accuracy and linearity
  • Low temperature drift
  • Wide frequency bandwidth
  • Compact design
  • Low insertion impedance
  • Overload capability

Benefits:

  • Accurate current measurement enables precise control and monitoring of power electronic systems.
  • Galvanic isolation ensures safety by preventing high-voltage transients from damaging control circuitry.
  • Low temperature drift provides stable performance over a wide operating temperature range.
  • Wide frequency bandwidth allows for the measurement of complex waveforms and high-frequency currents.
  • Compact design simplifies integration into existing systems.

Additional Details:

The LT308-S7-SP12 typically operates with a supply voltage of ±15V. The output signal is a current, typically in the milliampere range, proportional to the primary current. Detailed specifications, including measurement range, accuracy, linearity, and isolation voltage, can be found in the manufacturer's datasheet. The transducer is designed to meet relevant industry standards for safety and performance. It's construction and materials are selected to ensure reliable operation in demanding industrial environments. The exact measurement range varies by model and should be checked against the product datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess