EN
  • EN
  • DE

AM2120

Part No AM2120
Manufacturer Aosong
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114838-AM2120
Categories Custom Parts
Manufacturer Aosong
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2120 CAD Model

Description

The AM2120 is a digital temperature and humidity sensor manufactured by Aosong Electronics. It's designed to provide accurate and reliable readings in a compact and easy-to-integrate package. This sensor is widely used in various environmental monitoring and control applications.

Applications

  • HVAC systems
  • Weather stations
  • Home automation systems
  • Data loggers
  • Agricultural monitoring

Features

  • High accuracy: Provides precise temperature and humidity measurements.
  • Digital output: Offers a simple and reliable digital interface for communication.
  • Low power consumption: Suitable for battery-powered applications.
  • Small size: Allows for easy integration into compact devices.
  • Wide operating range: Functions effectively in a variety of environmental conditions.

Benefits

  • Improved environmental control: Accurate data enables precise control of temperature and humidity.
  • Reduced energy consumption: Optimized control based on accurate sensor data can minimize energy usage.
  • Enhanced product quality: Monitoring environmental conditions can ensure optimal storage and handling of sensitive products.
  • Increased efficiency: Automated data logging simplifies data collection and analysis.
  • Greater convenience: Easy integration and simple communication simplify system design.

Additional Details

The AM2120 communicates using a single-wire serial interface. It typically operates on a voltage of 3.3V to 5V. The sensor provides temperature readings with an accuracy of ±0.5°C and humidity readings with an accuracy of ±3% RH. The operating temperature range is typically -40°C to +80°C, and the humidity range is 0% to 99.9% RH. The sensor's compact size and low power consumption make it ideal for portable and remote sensing applications. Aosong is known for their quality sensors.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Amd
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Linear Technology
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7563 $52.6890
70+ $1.4410 $100.8700
110+ $1.3960 $153.5600
150+ $1.3510 $202.6500
195+ $1.3059 $254.6505
260+ $1.1709 $304.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess