EN
  • EN
  • DE

U1656

Part No U1656
Manufacturer Apem Inc.
Catalog Accessories - Boots, Seals
Description PUSHBUTTON FULL BOOT BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pushbutton, Full Boot
For Use With/Related Products 1200, 4700, and 4800 Series
Mounting Feature Front of Panel
Thread Size M12x0.75
Size / Dimension 0.504" (12.80mm) Height
Color Black
Material Silicone Rubber
Temperature Range - Operating -40°C ~ 85°C
Ingress Protection Environment Sealed
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1563231-U1656
Ultra Librarian 3D Model Ultra Librarian U1656 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
Schneider Electric
HARMONY XB4, TRANSPARENT BOOT FO
Need more? Email Us
Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
O-RING 6.07MM ID
Need more? Email Us
Omron
ROCKER BOOT CLEAR
Need more? Email Us
NKK Switches
O-RING 12.10MM ID
Need more? Email Us
APM Hexseal
ROCKER BOOT CLEAR
Need more? Email Us
Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
E-SWITCH
TOGGLE FULL BOOT BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess