EN
  • EN
  • DE

1113/70

Part No 1113/70
Manufacturer APM Hexseal
Catalog Accessories - Boots, Seals
Description ROCKER BOOT CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Rocker Boot
For Use With/Related Products Multiple Series
Mounting Feature Front of Panel
Size / Dimension 1.218" L x 0.640" W x 0.297" H (30.96mm x 16.27mm x 7.54mm)
Color Clear
Material Silicone Rubber
Temperature Range - Operating -62°C ~ 204°C
Ingress Protection IP55 - Dust Protected, Water Resistant
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562725-1113/70
Ultra Librarian 3D Model Ultra Librarian 1113/70 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
O-RING 16.00MM ID
Need more? Email Us
E-SWITCH
SEALING WASHER 13.59MM ID BLACK
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT GRAY
Need more? Email Us
E-SWITCH
ROCKER BOOT CLEAR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess