EN
  • EN
  • DE

PA60EU

Part No PA60EU
Manufacturer Apex Microtechnology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC Opamp Power 1.4MHZ 12SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
Gain Bandwidth Product 1.4 MHz
Input Bias Current 100 nA
Input Offset Voltage (Vos) 1 mV
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 2
Operating Supply Current 8 mA
Output Current per Channel 1.5 A
RoHS Compliant
Slew Rate 1.4 V/µs
Win Source Part Number 1201299-PA60EU
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Apex Microtechnology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA60EU CAD Model

Description

The Apex Microtechnology 1201299-PA60EU is a linear amplifier with 2 circuits and a gain bandwidth product of 1.4 MHz.

  • Circuits: 2
  • Gain Bandwidth Product: 1.4 MHz
  • Slew Rate: 1.4 V/µs
  • Input Bias Current: 100 nA
  • Operating Supply Current: 8 mA
  • Output Current per Channel: 1.5 A
  • Supply and Demand Status: limited
  • Application: instrumentation, OP amps, and buffer amps

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess