Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Apex Microtechnology
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.01%
Temperature Coefficient 2ppm/°C Typical
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 13.5 V ~ 22 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 799192-VRE100C
Popularity Medium
Supply and Demand Status Limited
Family Name VRE100
Introduction Date August 20, 2012
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian VRE100C CAD Model

Description

The VRE100C is a fixed output series reference type manufactured by Apex Microtechnology.

  • Family: VRE100
  • Win Source Part Number: 799192
  • Operating Temperature: -40°C to 85°C
  • Package: 14-CDIP (0.300", 7.62mm)
  • Tolerance: ±0.01%
  • Temperature Coefficient: 2ppm/°C typical
  • Input Voltage: 13.5 V to 22 V
  • Output Voltage: 10V
  • Output Current: 10mA
  • Current-Cathode: -
  • Status: Obsolete (EOL)
  • Alternative Parts: AD2710KN, AD2710LN, AD2710KNZ, AD2710LNZ

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
ECAD model for TS2431ACX RF
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX5 RF
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $1.0834
ECAD model for TLV431BQDCKT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention