EN
  • EN
  • DE

TLV431BQDCKT

Part No TLV431BQDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 055183-TLV431BQDCKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV431BQDCKT CAD Model

Description

Product Overview: TLV431BQDCKT

The TLV431BQDCKT is a precision low-voltage shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various applications. This semiconductor device offers a reference voltage range from 1.24V to 16V, making it incredibly versatile for a wide array of electronic circuits. The TLV431BQDCKT comes in a compact, surface-mount SC-70 package, which is highly valued in space-constrained applications.

Key Features

  • Adjustable Output Voltage: This device provides an adjustable output voltage that can be set from 1.24V up to 16V with the use of external resistors, allowing for flexibility in design.
  • Low Voltage Operation: It is designed to operate at low voltages, making it suitable for portable and battery-powered applications.
  • High Accuracy: The TLV431BQDCKT offers a typical temperature coefficient of only 50 ppm/°C, ensuring high accuracy over a wide temperature range.
  • Low Dynamic Impedance: With a low dynamic output impedance, the device provides stable voltage reference even with load variations.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for extending battery life in portable devices.

Applications

The versatility of the TLV431BQDCKT makes it suitable for a multitude of applications, including but not limited to:

  • Power supplies
  • Battery chargers
  • Notebook computers
  • Consumer electronics
  • Data acquisition systems
  • Instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TLV431BQDCKT is no exception and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. Engineers and designers can confidently incorporate the TLV431BQDCKT into their designs, knowing that they are backed by Texas Instruments' extensive support network.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the TLV431BQDCKT offers the performance and reliability you need to ensure consistent power management and voltage regulation.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3459 $50.1555
310+ $0.3241 $100.4710
480+ $0.3131 $150.2880
690+ $0.2912 $200.9280
895+ $0.2803 $250.8685
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,320 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess