EN
  • EN
  • DE

C1231/42

Part No C1231/42
Manufacturer APM Hexseal
Catalog Accessories - Boots, Seals
Description PUSHBUTTON FULL BOOT BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pushbutton, Full Boot
For Use With/Related Products Multiple Series
Mounting Feature Front of Panel
Thread Size 15/32-32 NS-2B
Size / Dimension 0.719" (18.26mm) Height
Actuator Diameter 0.422" (10.72mm)
Color Black
Material Silicone Rubber
Temperature Range - Operating -62°C ~ 204°C
Ingress Protection IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601353-C1231/42
Ultra Librarian 3D Model Ultra Librarian C1231/42 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE HALF BOOT BLACK
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
NKK Switches
TOGGLE HALF BOOT BLACK
Need more? Email Us
APM Hexseal
PUSHBUTTON FULL BOOT GRAY
Need more? Email Us
NKK Switches
O-RING 16.00MM ID
Need more? Email Us
Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess