EN
  • EN
  • DE
  • IT

05-0513-10T

Part No 05-0513-10T
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN SOCKET SIP 5POS GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type SIP
Number of Positions or Pins (Grid) 5 (1 x 5)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200.0µin (5.08µm)
Contact Material - Post Brass
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629271-05-0513-10T
Ultra Librarian 3D Model Ultra Librarian 05-0513-10T CAD Model

Description

N

You May Also Be Interested in

3M
CONN SOCKET QFN 16POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
Yamaichi
144 PIN QFP, 0.50 MM
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 64POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS TIN
Need more? Email Us
3M
CONN TRANSIST TO-3/TO-66 3POS
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 32POS GOLD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess