Products specifications

RoHS State Request Verification
Manufacturer Aries Electronics
Win Source Part Number 1121256-13007
Manufacturer Homepage www.arieselec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 13007 CAD Model

Description

The Aries Electronics 1121256-13007 is a high-quality electronic component designed for use in various applications.

  • Popularity: Popular choice due to its reliability and durability.
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Applications: Suitable for use in electronic devices, computers, and communication systems.

You May Also Be Interested in

Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
Analog Devices Inc.
High Precision, 2.5 V IC Reference
Need more? Email Us
ECAD model for AD580LH
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
C&K Components
A Series 1-4 Pole Rotary Switches
Lowest to $0.0039
ECAD model for A106
Analog Devices Inc.
Protected Analog Switches
Lowest to $535.2941
ECAD model for AD7512DITQ
Spansion
32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV320DT90WMF
Analog Devices Inc.
Precision, Ultralow Noise, RRIO, Zero-Drift Op Amp | IC OPAMP ZERO-DRIFT 1CIRC 8LFCSP
Lowest to $6.5194
ECAD model for ADA4528-1ACPZ-R7
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention