EN
  • EN
  • DE

191-PGM18018-10

Part No 191-PGM18018-10
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PGA GOLD  /  Pos PGA Socket Gold Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr Aries Electronics
Series PGM
Package Bulk
Type PGA
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200.0µin (5.08µm)
Contact Material - Post Brass
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Temperature Range - Operating -55°C ~ 105°C
Termination Post Length 0.165" (4.19mm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3 A
Base Product Number 191-PGM
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1184947-191-PGM18018-10
Ultra Librarian 3D Model Ultra Librarian 191-PGM18018-10 CAD Model

Description

The PGM series PGA type socket from Aries Electronics is a high-quality connector designed for ICs and transistors.

  • Termination: Solder
  • Housing Material: Polyamide (PA46), nylon 4/6, glass-filled material with a UL94 V-0 flammability rating
  • Pitch: 0.100" (2.54mm)
  • Post Pitch: 0.100" (2.54mm)
  • Contact Finish (Mating): Gold with a thickness of 10.0µin (0.25µm)
  • Contact Finish (Post): Tin with a thickness of 200.0µin (5.08µm)
  • Contact Material (Mating): Beryllium Copper
  • Contact Material (Post): Brass
  • Mounting Type: Through-Hole
  • Temperature Range: -55°C to 105°C
  • Current Rating: 3A
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Aries Electronics
CONN IC DIP SOCKET 48POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
SOCKET IC CLOSED FRM .300 28POS
Lowest to $58.2090
3M
CONN IC DIP SOCKET 20POS TIN
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 20POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
Omron
CONN SOCKET SIP 32POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Preci-Dip
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess