EN
  • EN
  • DE

MP4-2D-1C-LLE-01

Part No MP4-2D-1C-LLE-01
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 3V 600W  /  Enclosed AC DC Converters 5 Output 3.3V 3V 85 ~ 264 VAC, 120 ~ 300 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series MP4 (600W)
Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 5
Voltage - Input 85 ~ 264 VAC, 120 ~ 300 VDC
Voltage - Output 1 3.3V
Voltage - Output 2 3V
Current - Output 1 60 A
Current - Output 2 35 A
Current - Output 3 1 A
Current - Output 4 1 A
Current - Output 5 2 A
Power (Watts) 600W
Applications ITE (Commercial), Medical
Efficiency 85%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 10.00" L x 5.00" W x 2.50" H (254.0mm x 127.0mm x 63.5mm)
Approval Agency CB, CE, CSA, UL, VDE
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.7018
Standard Package 1
Win Source Part Number 1079972-MP4-2D-1C-LLE-01
Ultra Librarian 3D Model Ultra Librarian MP4-2D-1C-LLE-01 CAD Model

Description

The MP4-2D-1C-LLE-01 is an enclosed AC/DC converter that is part of the MP4 series from Artesyn Embedded Power.

  • Power Output: 600W
  • Voltage Input: 85 ~ 264 VAC, 120 ~ 300 VDC
  • Features: Adjustable output, PFC, remote sense, standby output, and universal input
  • Voltage Output: 3.3V to 3V
  • Maximum Output Current (Output 1): 60A
  • Maximum Output Current (Output 2): 35A
  • Temperature Range: -40°C to 70°C (with derating)
  • Mounting: Chassis mount
  • Dimensions: 10.00" L x 5.00" W x 2.50" H (254.0mm x 127.0mm x 63.5mm)

You May Also Be Interested in

Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 600W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess