EN
  • EN
  • DE

NFC15-48D12

Part No NFC15-48D12
Manufacturer Artesyn Embedded Technologies
Description Single and dual output 15 Watt Wide input DC/DC converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Artesyn Embedded Technologies
Win Source Part Number 1231108-NFC15-48D12
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFC15-48D12 CAD Model

Description

The NFC15-48D12 is a DC-DC converter module manufactured by Artesyn Embedded Technologies. These converters are designed to provide a regulated DC output voltage from a DC input voltage, and are commonly used in various electronic systems requiring stable and reliable power. The '48D12' typically indicates a 48V nominal input and a 12V output.

Applications

  • Telecommunications Equipment: Used in telecom infrastructure for powering various components.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Industrial Automation: Integrated into industrial control systems for providing regulated power to sensors and controllers.
  • Medical Equipment: Used in medical devices requiring stable and isolated power.
  • Transportation Systems: Utilized in transportation applications, such as railway and automotive systems.

Features

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • 48V Nominal Input: Designed for a 48V DC input voltage.
  • 12V Output: Provides a regulated 12V DC output.
  • High Efficiency: Operates with high efficiency, minimizing power losses.
  • Isolated Output: Provides isolation between the input and output, enhancing safety.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the converter from excessive current.
  • Short-Circuit Protection (SCP): Protects the converter from short-circuit conditions.

Benefits

  • Stable and Reliable Power: Provides a stable and reliable 12V DC output for critical applications.
  • Efficient Power Conversion: High efficiency reduces power consumption and heat generation.
  • Enhanced Safety: Isolation and protection features enhance safety and reliability.
  • Easy Integration: Simple to integrate into various electronic systems.
  • Compliance with Standards: Designed to meet relevant safety and EMC standards.

Additional Details

The NFC15-48D12 typically has a wide input voltage range (e.g., 36V to 75V) to accommodate variations in the input voltage. It is designed to operate within a specified temperature range. The module often includes remote on/off control for easy system integration. Proper heat sinking may be required depending on the operating conditions. Application notes and technical documentation are available from Artesyn Embedded Technologies to assist designers in implementing the DC-DC converter in their systems. The output voltage is typically tightly regulated to ensure stable operation of the connected load.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess