EN
  • EN
  • DE

NFC20-48S12

Part No NFC20-48S12
Manufacturer Artesyn Embedded Technologies
Description Single and dual output 20 Watt Wide input DC/DC converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Artesyn Embedded Technologies
Win Source Part Number 1231113-NFC20-48S12
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFC20-48S12 CAD Model

Description

The NFC20-48S12 is a DC-DC converter manufactured by Artesyn Embedded Technologies, designed to convert a 48V DC input voltage to a regulated 12V DC output. It is a compact and efficient power module suitable for use in telecommunications, networking, and industrial applications where a regulated 12V supply is needed from a 48V source.

Applications:

  • Telecommunications Equipment
  • Networking Equipment
  • Industrial Automation
  • Distributed Power Architectures
  • Point-of-Load (POL) Converters

Features:

  • 48V DC Input: Operates from a nominal 48V DC input.
  • 12V DC Output: Provides a regulated 12V DC output.
  • 20W Output Power: Delivers up to 20W of output power.
  • High Efficiency: Designed for high conversion efficiency to minimize power loss and heat generation.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Over Current Protection: Includes over current protection circuitry to prevent damage from excessive output current draw.
  • Over Voltage Protection: Provides over voltage protection to safeguard the load from excessive voltage levels.
  • Short Circuit Protection: Incorporates short circuit protection to prevent damage to the converter in the event of a short circuit.
  • Remote On/Off Control: Features remote on/off control for flexible power management and system integration.

Benefits:

  • Efficient Power Conversion: Provides efficient DC-DC conversion, reducing power losses and heat generation.
  • Compact Design: Small size allows for easy integration into various applications with limited space.
  • Comprehensive Protection Features: Includes over current, over voltage, and short circuit protection to ensure safe and reliable operation.
  • Remote Control: Remote on/off control provides flexibility in power management.
  • Reliable Operation: Designed for reliable performance in demanding applications.

Additional Details:

The NFC20-48S12 typically operates over an input voltage range of 36V DC to 75V DC. The isolation voltage is usually several hundred volts or greater. The operating temperature range is application-dependent. It is commonly used to power various electronic components and circuits requiring a stable 12V supply, such as microcontrollers, analog circuits, and interface devices. Its high efficiency helps to reduce heat dissipation, which is crucial in compact and enclosed environments.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess