EN
  • EN
  • DE

NFC20-48S15

Part No NFC20-48S15
Manufacturer Artesyn Embedded Technologies
Description Single and dual output 20 Watt Wide input DC/DC converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Artesyn Embedded Technologies
Win Source Part Number 1231114-NFC20-48S15
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFC20-48S15 CAD Model

Description

The NFC20-48S15 is a DC-DC converter manufactured by Artesyn Embedded Technologies (now part of Advanced Energy). It's designed to provide a regulated 15V DC output from a 36-75V DC input, with a power rating of 20 Watts. This converter is commonly used in telecommunications, networking, and industrial applications where a stable and isolated 15V supply is required.

Applications:

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Battery-powered systems
  • Distributed power architectures

Features:

  • Wide input voltage range: 36-75V DC
  • Regulated 15V DC output
  • 20 Watts output power
  • High efficiency
  • Input undervoltage lockout
  • Output overvoltage protection
  • Output overcurrent protection
  • Short circuit protection
  • Thermal shutdown
  • Remote on/off control
  • Isolated output

Benefits:

  • Stable and reliable 15V power supply
  • Wide input voltage range accommodates various power sources
  • High efficiency reduces heat dissipation and energy consumption
  • Comprehensive protection features ensure safe operation
  • Remote on/off control allows for easy system integration
  • Isolated output prevents ground loops and improves system safety

Additional Details:

The NFC20-48S15 is a fully isolated DC-DC converter, meaning that the input and output circuits are electrically isolated from each other. This isolation helps to prevent ground loops and improves system safety. The converter features a wide input voltage range of 36-75V DC, making it suitable for use in systems with fluctuating input voltages. It also includes input undervoltage lockout, which prevents the converter from operating if the input voltage is too low. The output is protected against overvoltage, overcurrent, and short circuits. A thermal shutdown feature protects the converter from overheating. The remote on/off control allows the converter to be turned on and off remotely, which is useful in systems where power consumption needs to be minimized. The converter typically uses a fixed switching frequency. The efficiency is typically high, often exceeding 85%, to minimize heat dissipation.

The package style is often an industry-standard brick or half-brick package, designed for easy mounting on a PCB or chassis. Refer to the Artesyn Embedded Technologies (Advanced Energy) datasheet for exact dimensions, pinout and other specifications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess