The NFC40-48T05-12 is a DC-DC converter manufactured by Artesyn Embedded Technologies. It is designed to convert a wide range of DC input voltages to a regulated 5V output voltage.
Applications:
- Telecommunications equipment
- Networking equipment
- Industrial automation
- Data centers
- Distributed power architectures
Features:
- Wide input voltage range: 36-75VDC
- Regulated 5VDC output
- 40W output power
- High efficiency
- Remote On/Off control
- Over-voltage protection
- Over-current protection
- Over-temperature protection
Benefits:
- Provides a stable and reliable power source
- Reduces power consumption
- Protects downstream equipment from voltage spikes and surges
- Simplifies system design
- Increases system reliability
The NFC40-48T05-12 DC-DC converter provides a highly efficient and reliable power conversion solution for a wide range of applications. Its wide input voltage range allows it to operate from various DC power sources. The regulated 5V output provides a stable and consistent voltage for powering sensitive electronic components. The 40W output power is sufficient for many applications. It includes comprehensive protection features, such as over-voltage, over-current, and over-temperature protection, to safeguard both the converter and the downstream equipment. The remote On/Off control feature allows for remote control of the power supply. It is commonly used in telecommunications equipment, networking equipment, industrial automation, and data centers. The high efficiency minimizes heat generation and reduces overall power consumption.
Key Specifications:
- Input Voltage: 36-75VDC
- Output Voltage: 5VDC
- Output Power: 40W
- Efficiency: Typically >85%
- Protection: Over-voltage, Over-current, Over-temperature
- Control: Remote On/Off
- Package Type: Through-hole or Surface Mount