EN
  • EN
  • DE
  • IT

AK2307

Part No AK2307
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description IC PCM CODEC 2CH 5V 28VSOP / PCM Interface PCM 28-VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Mfr Asahi Kasei Microsystems
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type PCM
Data Interface PCM
Resolution (Bits) -
Number of ADCs / DACs 1 / 1
Sigma Delta -
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ -
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package 28-VSOP
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381383-AK2307
Ultra Librarian 3D Model Ultra Librarian AK2307 CAD Model

Description

The Asahi Kasei Microsystems PCM Interface Codec is a high-quality integrated circuit designed for interface applications.

  • Data Interface: PCM
  • Voltage Supply (Analog): 4.75V to 5.25V
  • Voltage Supply (Digital): 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 28-LSSOP
  • Temperature Range: -10°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
ams
Lowest to $3.6144
Texas Instruments
IC STEREO AUDIO CODEC 48-VQFN
Lowest to $10.8614
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD MPI 64QFP / PCM Audio Codec 4ADC / 4DAC Ch 64-Pin PQFP Tray
Lowest to $14.3284
Texas Instruments
IC 14 BIT AIC AUDIO CODEC 64LQFP
Lowest to $10.3555
ams
IC CODEC AFE AUDIO STER 81-CTBGA
Lowest to $30.3117
ams
Lowest to $3.6609
Dialog Semiconductor GmbH
IC AUDIO CODEC LOW PWR 34WL-CSP / Audio Interface 24 b I²C, I²S 32-WLCSP (4.57x1.98)
Lowest to $5.3976

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess