EN
  • EN
  • DE

AK4140VF-E2

Part No AK4140VF-E2
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816917-AK4140VF-E2
Ultra Librarian 3D Model Ultra Librarian AK4140VF-E2 CAD Model

Description

The AK4140VF-E2 is a high-performance 24-bit, 96 kHz digital audio interface transceiver from Asahi Kasei Microsystems (AKM). This chip is designed for professional audio equipment and high-end consumer audio applications. It provides a flexible and reliable interface between various digital audio devices.

Applications

  • Digital Audio Workstations (DAWs): Providing digital audio input and output for professional recording and editing systems.
  • Audio Mixers: Interfacing with digital mixing consoles for routing and processing audio signals.
  • Audio Interfaces: Connecting microphones, instruments, and other audio sources to computers.
  • Digital Effects Processors: Handling digital audio data for effects processing units.
  • High-End CD Players and DACs: Providing high-quality digital audio transmission and reception.

Features

  • 24-bit Resolution: Supports high-resolution audio with 24-bit samples.
  • 96 kHz Sampling Rate: Supports sampling rates up to 96 kHz.
  • Multiple Input/Output Formats: Supports various digital audio formats, including AES/EBU, S/PDIF, and I2S.
  • Low Jitter: Designed for low jitter performance to ensure high audio quality.
  • Flexible Clocking Options: Supports multiple clocking configurations for easy system integration.
  • Built-in PLL: Integrated Phase-Locked Loop (PLL) for clock generation and synchronization.
  • Low Power Consumption: Efficient design minimizes power consumption.

Benefits

  • High-Quality Audio: 24-bit resolution and 96 kHz sampling rate ensure high-fidelity audio reproduction.
  • Versatile Connectivity: Supports multiple digital audio formats for compatibility with a wide range of devices.
  • Improved Audio Clarity: Low jitter performance minimizes distortion and enhances audio clarity.
  • Simplified System Integration: Flexible clocking options and built-in PLL simplify system design.
  • Reduced Power Consumption: Low power consumption makes it suitable for portable and energy-efficient applications.

Additional Details

The AK4140VF-E2 is designed with a focus on achieving high audio performance and reliability. The device's internal PLL helps to reduce clock jitter, which is critical for maintaining audio quality. The multiple input/output formats allow for seamless integration with different types of digital audio equipment. It requires careful consideration of power supply and grounding to achieve optimal performance. Specific details about supported formats and clocking configurations can be found in the product datasheet.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess