EN
  • EN
  • DE
  • IT

AK7604VQ

Part No AK7604VQ
Manufacturer Asahi Kasei Microsystems
Catalog Audio Special Purpose
Description DSP 122MX1, SRCX4, 6CH DAC 2CH A  /  Audio Audio ADC, DAC 16 Channel 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel
Function Audio ADC, DAC
Applications Audio Systems
Number of Channels 16
Interface I2C, SPI
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 974-AK7604VQCT,974-AK7604VQDKR,AK7604VQ-L,974-AK7604VQTR
Standard Package 1,000
Win Source Part Number 1139571-AK7604VQ
Ultra Librarian 3D Model Ultra Librarian AK7604VQ CAD Model

Description

The AK7604VQ is an audio ADC and DAC integrated circuit manufactured by Asahi Kasei Microdevices/AKM.

  • Category: Integrated Circuits (ICs)>Audio Special Purpose
  • Win Source Part Number: 1139571-AK7604VQ
  • Channels: 16
  • Voltage Supply: 1.7V ~ 3.6V
  • Package / Case: 48-LQFP (7x7)
  • Temperature Range: -40°C ~ 85°C
  • Common Usage: Commonly used in audio systems.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess